Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC14490FEL
MC14490FEL
Obsolete
Logic - Specialty Logic
Description:
IC BOUNCE ELIMINATOR 16SOEIAJ
Manufacturer:
onsemi
Datasheet:
MC14490FEL Datasheet
History Price: Obsolete
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14490FEL vs MC14490FELG
Part No
MC14490FEL
MC14490FELG
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
4000
4000
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Contact Bounce Eliminator
Contact Bounce Eliminator
Supply Voltage
3V ~ 18V
3V ~ 18V
Number of Bits
6
6
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOEIAJ
16-SOEIAJ