MC14490FELG
MC14490FELG
Obsolete
Description:  IC BOUNCE ELIMINATOR 16SOEIAJ
Manufacturer:  onsemi
Datasheet:   MC14490FELG Datasheet
History Price: Obsolete
In Stock: 30000
MC14490FELG Specification
Specification
Part No
MC14490FELG
Category
Logic - Specialty Logic
Manufacturer
onsemi
Series
4000
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Contact Bounce Eliminator
Supply Voltage
3V ~ 18V
Number of Bits
6
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOEIAJ
MC14490FELG PDF Datasheet
MC14490FELG Related Parts
MC100E416FN
MC100E416FN
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNG
MC100E416FNG
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2
MC100E416FNR2
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100E416FNR2G
MC100E416FNR2G
onsemi
IC LINE RCVR QUINT DIFF 28-PLCC
MC100EL16D
MC100EL16D
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DG
MC100EL16DG
onsemi
IC RCVR ECL DIFFERENTL 5V 8SOIC
MC100EL16DR2
MC100EL16DR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DR2G
MC100EL16DR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8-SOIC
MC100EL16DT
MC100EL16DT
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTG
MC100EL16DTG
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2
MC100EL16DTR2
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC100EL16DTR2G
MC100EL16DTR2G
onsemi
IC RCVR ECL DIFFERENTL 5V 8TSSOP
MC14490FELG Compare Parts
  • MC14490FELG vs MC14490FG
  • MC14490FELG vs MC14490FEL
  • MC14490FELG vs MC14490F
  • MC14490FELG vs MC14490DWR2G
  • MC14490FELG vs MC14490DWR2
  • MC14490FELG vs MC14490DWG
  • MC14490FELG vs MC14490DW
  • MC14490FELG vs MC14008BF
  • MC14490FELG vs MC14008BDR2G
  • MC14490FELG vs MC14008BDR2
  • MC14490FELG vs MC14008BD
  • MC14490FELG vs MC14008BCPG
  • MC14490FELG vs MC14007UBFELG
  • MC14490FELG vs MC14007UBDR2G
  • MC14490FELG vs MC14007UBDR2
  • MC14490FELG vs MC14007UBDG
  • MC14490FELG vs MC14007UBD
  • MC14490FELG vs MC14007UBCPG
  • MC14490FELG vs MC14007UBCP
  • MC14490FELG vs MC1229L
  • MC14490FELG vs MC1229F
  • MC14490FELG vs MC1221F
  • MC14490FELG vs MC10LVEP16DTR2G
  • MC14490FELG vs MC10LVEP16DTR2
  • MC14490FELG vs MC10LVEP16DTG
  • MC14490FELG vs MC10LVEP16DT
  • MC14490FELG vs MC10LVEP16DR2G
  • MC14490FELG vs MC10LVEP16DR2
  • MC14490FELG vs MC10LVEP16DG
  • MC14490FELG vs MC10LVEP16D
  • MC14490FELG vs MC10H334FNR2G
  • MC14490FELG vs MC10H334FNR2
  • MC14490FELG vs MC10H334FNG
  • MC14490FELG vs MC10H334FN
  • MC14490FELG vs MC10H332PG
  • MC14490FELG vs MC10H332P
  • MC14490FELG vs MC10H332FNR2G
  • MC14490FELG vs MC10H332FNR2
  • MC14490FELG vs MC10H332FNG
  • MC14490FELG vs MC10H332FN
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller