MC14503BD
MC14503BD
Obsolete
Description:  IC BUFFER NON-INVERT 18V 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14503BD Datasheet
History Price: Obsolete
In Stock: 34400
MC14503BD vs MC10H188MG
Manufacturer
Series
4000B
10H
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
2, 4 (Hex)
6
Input Type
-
-
Output Type
3-State
Push-Pull
Current - Output High, Low
14.1mA, 25mA
-
Voltage - Supply
3V ~ 18V
-4.94V ~ -5.46V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
16-SOEIAJ