Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi MC14511BF
MC14511BF
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 7 SEGMENT 16SOEIAJ
Manufacturer:
onsemi
Datasheet:
MC14511BF Datasheet
History Price: $0.18000
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14511BF vs MC14511BCPG
Part No
MC14511BF
MC14511BCPG
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tape & Box (TB)
Status
Obsolete
Obsolete
Display Type
LED, LCD, Vacuum Fluorescent (VF)
LED, LCD, Vacuum Fluorescent (VF)
Configuration
7 Segment
7 Segment
Interface
BCD
BCD
Digits or Characters
-
-
Current - Supply
10 μA
10 μA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOEIAJ
16-PDIP