☰
MC14511BF
MC14511BF
Obsolete
Description:  IC DRVR 7 SEGMENT 16SOEIAJ
Manufacturer:  onsemi
Datasheet:   MC14511BF Datasheet
History Price: $0.18000
In Stock: 10400
MC14511BF Specification
Specification
Part No
MC14511BF
Category
PMIC - Display Drivers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED, LCD, Vacuum Fluorescent (VF)
Configuration
7 Segment
Interface
BCD
Digits or Characters
-
Current - Supply
10 μA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOEIAJ
MC14511BF PDF Datasheet
MC14511BF Related Parts
MC14489BDW
MC14489BDW
NXP Semiconductors
IC DRVR 7 SEGMENT 20SOIC
MC14489BDWE
MC14489BDWE
NXP Semiconductors
IC DRVR 7 SEGMENT 20SOIC
MC14489BDWER2
MC14489BDWER2
NXP Semiconductors
IC DRVR 7 SEGMENT 20SOIC
MC14489BDWR2
MC14489BDWR2
NXP Semiconductors
IC DRVR 7 SEGMENT 20SOIC
MC14489BP
MC14489BP
NXP Semiconductors
IC DRVR 7 SEGMENT 20DIP
MC14489BPE
MC14489BPE
NXP Semiconductors
IC DRVR 7 SEGMENT 20DIP
MC14511BCPG
MC14511BCPG
onsemi
IC DRVR 7 SEGMENT 16DIP
MC14511BDG
MC14511BDG
onsemi
IC DRVR 7 SEGMENT 16SOIC
MC14511BDR2G
MC14511BDR2G
onsemi
IC DRVR 7 SEGMENT 16SOIC
MC14511BDWR2
MC14511BDWR2
onsemi
IC LATCH/DECDR/DRVR 7SEG 16-SOIC
MC14511BDWR2G
MC14511BDWR2G
onsemi
IC LATCH/DECDR/DRVR 7SEG 16-SOIC
MC14511BFEL
MC14511BFEL
onsemi
IC DRVR 7 SEGMENT 16SOEIAJ
MC14511BF Compare Parts
  • MC14511BF vs MC14543BDR2G
  • MC14511BF vs MC14543BDR2
  • MC14511BF vs MC14543BDG
  • MC14511BF vs MC14543BD
  • MC14511BF vs MC14543BCPG
  • MC14511BF vs MC14513BCPG
  • MC14511BF vs MC14511BFG
  • MC14511BF vs MC14511BFELG
  • MC14511BF vs MC14511BFEL
  • MC14511BF vs MC14511BDWR2G
  • MC14511BF vs MC14511BDWR2
  • MC14511BF vs MC14511BDR2G
  • MC14511BF vs MC14511BDG
  • MC14511BF vs MC14511BCPG
  • MC14511BF vs MC14489BPE
  • MC14511BF vs MC14489BP
  • MC14511BF vs MC14489BDWR2
  • MC14511BF vs MC14489BDWER2
  • MC14511BF vs MC14489BDWE
  • MC14511BF vs MC14489BDW
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give