MC14518BDWR2G
MC14518BDWR2G
Active
Description:  IC BCD COUNTER DUAL 4BIT 16SOIC
Manufacturer:  onsemi
History Price: $1.20000
In Stock: 33200
MC14518BDWR2G vs MC14520BCPG
Manufacturer
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Logic Type
BCD Counter
Binary Counter
Direction
Up
Up
Number of Elements
2
2
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
8 MHz
8 MHz
Trigger Type
Positive, Negative
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP