MC14518BDWR2G
MC14518BDWR2G
Active
Description:  IC BCD COUNTER DUAL 4BIT 16SOIC
Manufacturer:  onsemi
History Price: $1.20000
In Stock: 33200
MC14518BDWR2G Specification
Specification
Part No
MC14518BDWR2G
Category
Logic - Counters, Dividers
Manufacturer
onsemi
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
BCD Counter
Direction
Up
Number of Elements
2
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
8 MHz
Trigger Type
Positive, Negative
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MC14518BDWR2G PDF Datasheet
MC14518BDWR2G Related Parts
MC100E016FN
MC100E016FN
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E016FNG
MC100E016FNG
onsemi
IC COUNTER 8BIT SYNC ECL 28PLCC
MC100E016FNR2
MC100E016FNR2
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E016FNR2G
MC100E016FNR2G
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E136FN
MC100E136FN
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E136FNG
MC100E136FNG
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E136FNR2
MC100E136FNR2
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E136FNR2G
MC100E136FNR2G
onsemi
IC BINARY COUNTER 6-BIT 28PLCC
MC100E137FN
MC100E137FN
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E137FNG
MC100E137FNG
onsemi
IC RIPPLE COUNTER 8BIT HS 28PLCC
MC100E137FNR2
MC100E137FNR2
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC100E137FNR2G
MC100E137FNR2G
onsemi
IC BINARY COUNTER 8-BIT 28PLCC
MC14518BDWR2G Compare Parts
  • MC14518BDWR2G vs MC14569BDWR2
  • MC14518BDWR2G vs MC14569BDWG
  • MC14518BDWR2G vs MC14569BDW
  • MC14518BDWR2G vs MC14569BCPG
  • MC14518BDWR2G vs MC14568BD
  • MC14518BDWR2G vs MC14553BCPG
  • MC14518BDWR2G vs MC14526BFG
  • MC14518BDWR2G vs MC14526BDWR2G
  • MC14518BDWR2G vs MC14526BDWR2
  • MC14518BDWR2G vs MC14526BDWG
  • MC14518BDWR2G vs MC14526BDW
  • MC14518BDWR2G vs MC14526BCPG
  • MC14518BDWR2G vs MC14521BFG
  • MC14518BDWR2G vs MC14521BFELG
  • MC14518BDWR2G vs MC14521BF
  • MC14518BDWR2G vs MC14521BDR2G
  • MC14518BDWR2G vs MC14521BDR2
  • MC14518BDWR2G vs MC14521BDG
  • MC14518BDWR2G vs MC14521BD
  • MC14518BDWR2G vs MC14521BCPG
  • MC14518BDWR2G vs MC14520BDWR2G
  • MC14518BDWR2G vs MC14520BDWR2
  • MC14518BDWR2G vs MC14520BDWG
  • MC14518BDWR2G vs MC14520BDW
  • MC14518BDWR2G vs MC14520BCPG
  • MC14518BDWR2G vs MC14518BFR2
  • MC14518BDWR2G vs MC14518BDWR2
  • MC14518BDWR2G vs MC14518BDWG
  • MC14518BDWR2G vs MC14518BDW
  • MC14518BDWR2G vs MC14518BCPG
  • MC14518BDWR2G vs MC14516BFG
  • MC14518BDWR2G vs MC14516BF
  • MC14518BDWR2G vs MC14516BDR2G
  • MC14518BDWR2G vs MC14516BDR2
  • MC14518BDWR2G vs MC14516BDG
  • MC14518BDWR2G vs MC14516BD
  • MC14518BDWR2G vs MC14516BCPG
  • MC14518BDWR2G vs MC14161BD
  • MC14518BDWR2G vs MC14060BFELG
  • MC14518BDWR2G vs MC14060BF
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.