MC14528BD
MC14528BD
Obsolete
Description:  IC MULTIVIBRATOR 90NS 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14528BD Datasheet
History Price: Obsolete
In Stock: 17200
MC14528BD vs MC14538BFELG
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
Yes
Propagation Delay
90 ns
95 ns
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
16-SOEIAJ