☰
MC14528BD
MC14528BD
Obsolete
Description:  IC MULTIVIBRATOR 90NS 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14528BD Datasheet
History Price: Obsolete
In Stock: 43760
MC14528BD Specification
Specification
Part No
MC14528BD
Category
Logic - Multivibrators
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
90 ns
Current - Output High, Low
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MC14528BD PDF Datasheet
MC14528BD Related Parts
MC10198FNR2
MC10198FNR2
Rochester Electronics
MONOSTABLE MULTIVIBRATOR, 10K SE
MC14528BCPG
MC14528BCPG
onsemi
IC MULTIVIBRATOR 90NS 16DIP
MC14528BDG
MC14528BDG
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
MC14528BDR2G
MC14528BDR2G
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
MC14528BF
MC14528BF
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFEL
MC14528BFEL
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFELG
MC14528BFELG
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFG
MC14528BFG
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFL2
MC14528BFL2
Motorola
IC MULTIVIBRATOR
MC14538BCP
MC14538BCP
Rochester Electronics
MC14538 - MONOSTABLE MULTIVIBRAT
MC14538BCPG
MC14538BCPG
onsemi
IC MULTIVIBRATOR 95NS 16DIP
MC14538BD
MC14538BD
onsemi
IC MULTIVIBRATOR DUAL 16-SOIC
MC14528BD Compare Parts
  • MC14528BD vs MC1658FN
  • MC14528BD vs MC1658D
  • MC14528BD vs MC14538BFR1
  • MC14528BD vs MC14538BFG
  • MC14528BD vs MC14538BFELG
  • MC14528BD vs MC14538BFEL
  • MC14528BD vs MC14538BF
  • MC14528BD vs MC14538BDWR2G
  • MC14528BD vs MC14538BDWR2
  • MC14528BD vs MC14538BDWG
  • MC14528BD vs MC14538BDTR2G
  • MC14528BD vs MC14538BDTR2
  • MC14528BD vs MC14538BDR2G
  • MC14528BD vs MC14538BDR2
  • MC14528BD vs MC14538BDG
  • MC14528BD vs MC14538BD
  • MC14528BD vs MC14538BCPG
  • MC14528BD vs MC14538BCP
  • MC14528BD vs MC14528BFL2
  • MC14528BD vs MC14528BFG
  • MC14528BD vs MC14528BFELG
  • MC14528BD vs MC14528BFEL
  • MC14528BD vs MC14528BF
  • MC14528BD vs MC14528BDR2G
  • MC14528BD vs MC14528BDG
  • MC14528BD vs MC14528BCPG
  • MC14528BD vs MC10198FNR2
  • MC14528BD vs MC1658ML1
  • MC14528BD vs MC1658M
  • MC14528BD vs MC10198FN
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!