Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Motorola MC14528BFL2
MC14528BFL2
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR
Manufacturer:
Motorola
Datasheet:
MC14528BFL2 Datasheet
History Price: $0.20000
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14528BFL2 vs MC14538BDG
Part No
MC14528BFL2
MC14538BDG
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Motorola
onsemi
Series
-
4000B
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
Yes
Propagation Delay
250 ns
95 ns
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOEIAJ
16-SOIC