MC14538BDG
MC14538BDG
Active
Description:  IC MULTIVIBRATOR 95NS 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14538BDG Datasheet
History Price: $1.00000
In Stock: 47600
MC14538BDG Specification
Specification
Part No
MC14538BDG
Category
Logic - Multivibrators
Manufacturer
onsemi
Series
4000B
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
Yes
Propagation Delay
95 ns
Current - Output High, Low
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MC14538BDG PDF Datasheet
MC14538BDG Related Parts
MC10198FNR2
MC10198FNR2
Rochester Electronics
MONOSTABLE MULTIVIBRATOR, 10K SE
MC14528BCPG
MC14528BCPG
onsemi
IC MULTIVIBRATOR 90NS 16DIP
MC14528BD
MC14528BD
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
MC14528BDG
MC14528BDG
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
MC14528BDR2G
MC14528BDR2G
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
MC14528BF
MC14528BF
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFEL
MC14528BFEL
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFELG
MC14528BFELG
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFG
MC14528BFG
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFL2
MC14528BFL2
Motorola
IC MULTIVIBRATOR
MC14538BCP
MC14538BCP
Rochester Electronics
MC14538 - MONOSTABLE MULTIVIBRAT
MC14538BCPG
MC14538BCPG
onsemi
IC MULTIVIBRATOR 95NS 16DIP
MC14538BDG Compare Parts
  • MC14538BDG vs MC1658FN
  • MC14538BDG vs MC1658D
  • MC14538BDG vs MC14538BFR1
  • MC14538BDG vs MC14538BFG
  • MC14538BDG vs MC14538BFELG
  • MC14538BDG vs MC14538BFEL
  • MC14538BDG vs MC14538BF
  • MC14538BDG vs MC14538BDWR2G
  • MC14538BDG vs MC14538BDWR2
  • MC14538BDG vs MC14538BDWG
  • MC14538BDG vs MC14538BDTR2G
  • MC14538BDG vs MC14538BDTR2
  • MC14538BDG vs MC14538BDR2G
  • MC14538BDG vs MC14538BDR2
  • MC14538BDG vs MC14538BD
  • MC14538BDG vs MC14538BCPG
  • MC14538BDG vs MC14538BCP
  • MC14538BDG vs MC14528BFL2
  • MC14538BDG vs MC14528BFG
  • MC14538BDG vs MC14528BFELG
  • MC14538BDG vs MC14528BFEL
  • MC14538BDG vs MC14528BF
  • MC14538BDG vs MC14528BDR2G
  • MC14538BDG vs MC14528BDG
  • MC14538BDG vs MC14528BD
  • MC14538BDG vs MC14528BCPG
  • MC14538BDG vs MC10198FNR2
  • MC14538BDG vs MC1658ML1
  • MC14538BDG vs MC1658M
  • MC14538BDG vs MC10198FN
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you