Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ onsemi MC14538BDTR2G
MC14538BDTR2G
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 95NS 16TSSOP
Manufacturer:
onsemi
Datasheet:
MC14538BDTR2G Datasheet
History Price: $0.90000
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14538BDTR2G vs MC14538BCP
Part No
MC14538BDTR2G
MC14538BCP
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
onsemi
Rochester Electronics
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
Monostable
-
Independent Circuits
2
-
Schmitt Trigger Input
Yes
-
Propagation Delay
95 ns
-
Current - Output High, Low
8.8mA, 8.8mA
-
Voltage - Supply
3 V ~ 18 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
16-TSSOP
-