MC14538BCP
MC14538BCP
Active
Description:  MC14538 - MONOSTABLE MULTIVIBRAT
Manufacturer:  Rochester Electronics
Datasheet:   MC14538BCP Datasheet
History Price: Active
In Stock: 48400
MC14538BCP Specification
Specification
Part No
MC14538BCP
Category
Logic - Multivibrators
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Independent Circuits
-
Schmitt Trigger Input
-
Propagation Delay
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MC14538BCP PDF Datasheet
MC14538BCP Related Parts
MC10198FNR2
MC10198FNR2
Rochester Electronics
MONOSTABLE MULTIVIBRATOR, 10K SE
MC14528BCPG
MC14528BCPG
onsemi
IC MULTIVIBRATOR 90NS 16DIP
MC14528BD
MC14528BD
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
MC14528BDG
MC14528BDG
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
MC14528BDR2G
MC14528BDR2G
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
MC14528BF
MC14528BF
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFEL
MC14528BFEL
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFELG
MC14528BFELG
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFG
MC14528BFG
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFL2
MC14528BFL2
Motorola
IC MULTIVIBRATOR
MC14538BCPG
MC14538BCPG
onsemi
IC MULTIVIBRATOR 95NS 16DIP
MC14538BD
MC14538BD
onsemi
IC MULTIVIBRATOR DUAL 16-SOIC
MC14538BCP Description
The Rochester Electronics MC14538BCP is a versatile integrated circuit (IC) that serves as a dual 4-bit binary counter. It is widely used in various digital applications, including frequency division, event counting, and time measurement. Below is a detailed overview of the MC14538BCP, including its specifications and parameters.

## Overview

The MC14538BCP is a CMOS (Complementary Metal-Oxide-Semiconductor) device that operates on low power and offers high noise immunity. It is designed to count binary numbers and can be used in both synchronous and asynchronous counting applications. The device features a dual 4-bit counter, which means it can count from 0 to 15 in binary (0000 to 1111).

## Key Features

1. Dual 4-Bit Counter: The MC14538BCP contains two independent 4-bit binary counters, allowing for simultaneous counting operations.
2. Low Power Consumption: The CMOS technology used in this IC ensures low static and dynamic power consumption, making it suitable for battery-operated devices.
3. Wide Operating Voltage Range: The device can operate over a wide voltage range, typically from 3V to 15V, providing flexibility in various applications.
4. High Noise Immunity: The design of the MC14538BCP offers excellent noise margins, making it reliable in noisy environments.
5. Synchronous and Asynchronous Operation: The counters can be configured for synchronous counting, where all bits are clocked simultaneously, or asynchronous counting, where bits can be clocked independently.
6. Reset Functionality: The counters can be reset to zero, allowing for easy reinitialization during operation.

## Specifications

- Part Number: MC14538BCP
- Type: Dual 4-bit binary counter
- Technology: CMOS
- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_IN): 0V to V_DD
- Output Voltage (V_OUT): 0V to V_DD
- Power Consumption: Typically low, with a maximum of a few microamperes in static mode.
- Operating Temperature Range: -40°C to +85°C
- Propagation Delay: Typically around 20 ns at V_DD = 5V
- Maximum Count Frequency: Depends on the supply voltage and load conditions, but generally can handle several MHz.
- Pin Configuration: The MC14538BCP typically comes in a 16-pin DIP (Dual In-line Package) or other package types, depending on the manufacturer.

## Applications

The MC14538BCP is suitable for a variety of applications, including:

- Digital Counters: Used in digital clocks, event counters, and frequency counters.
- Frequency Division: Can be used in frequency dividers for signal processing applications.
- Data Acquisition Systems: Useful in systems that require counting events or measuring time intervals.
- Consumer Electronics: Found in devices such as timers, alarms, and other timing applications.

## Conclusion

The Rochester Electronics MC14538BCP is a reliable and efficient dual 4-bit binary counter that offers flexibility and low power consumption for various digital applications. Its wide operating voltage range, high noise immunity, and ability to operate in both synchronous and asynchronous modes make it a popular choice among engineers and designers in the field of electronics. Whether used in consumer electronics, data acquisition systems, or digital counters, the MC14538BCP provides a robust solution for counting and timing needs.
MC14538BCP Compare Parts
  • MC14538BCP vs MC1658FN
  • MC14538BCP vs MC1658D
  • MC14538BCP vs MC14538BFR1
  • MC14538BCP vs MC14538BFG
  • MC14538BCP vs MC14538BFELG
  • MC14538BCP vs MC14538BFEL
  • MC14538BCP vs MC14538BF
  • MC14538BCP vs MC14538BDWR2G
  • MC14538BCP vs MC14538BDWR2
  • MC14538BCP vs MC14538BDWG
  • MC14538BCP vs MC14538BDTR2G
  • MC14538BCP vs MC14538BDTR2
  • MC14538BCP vs MC14538BDR2G
  • MC14538BCP vs MC14538BDR2
  • MC14538BCP vs MC14538BDG
  • MC14538BCP vs MC14538BD
  • MC14538BCP vs MC14538BCPG
  • MC14538BCP vs MC14528BFL2
  • MC14538BCP vs MC14528BFG
  • MC14538BCP vs MC14528BFELG
  • MC14538BCP vs MC14528BFEL
  • MC14538BCP vs MC14528BF
  • MC14538BCP vs MC14528BDR2G
  • MC14538BCP vs MC14528BDG
  • MC14538BCP vs MC14528BD
  • MC14538BCP vs MC14528BCPG
  • MC14538BCP vs MC10198FNR2
  • MC14538BCP vs MC1658ML1
  • MC14538BCP vs MC1658M
  • MC14538BCP vs MC10198FN
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you