Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments MC3486NSR
MC3486NSR
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/4 16SO
Manufacturer:
Texas Instruments
Datasheet:
MC3486NSR Datasheet
History Price: $0.60600
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC3486NSR vs MC3437L
Part No
MC3486NSR
MC3437L
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Motorola
Series
-
MC3437
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Receiver
Receiver
Protocol
RS422, RS423
-
Number of Drivers/Receivers
0/4
0/6
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SO
16-CDIP