Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Motorola MC3437L
MC3437L
Active
Interface - Drivers, Receivers, Transceivers
Description:
LINE RECEIVER
Manufacturer:
Motorola
Datasheet:
MC3437L Datasheet
History Price: $6.59000
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC3437L Specification
Specification
Part No
MC3437L
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Motorola
Series
MC3437
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
-
Number of Drivers/Receivers
0/6
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
MC3437L PDF Datasheet
MC3437L Datasheet
Click and Download: MC3437L Datasheet
MC3437L Related Parts
MC33199D
NXP Semiconductors
IC DRIVER 1/0 14SOIC
MC33199DR2
NXP Semiconductors
IC DRIVER 1/0 14SOIC
MC33390D
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33390DR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33399D
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33399DR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33661PEF
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33661PEFR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33662BJEF
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BJEFR2
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BLEF
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BLEFR2
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC3437L Compare Parts
MC3437L vs MC34CM0902WEFR2
MC3437L vs MC34CM0902WEF
MC3437L vs MC34901WNEFR2
MC3437L vs MC34901WNEF
MC3437L vs MC34901WEFR2
MC3437L vs MC34901WEF
MC3437L vs MC34901SEFR2
MC3437L vs MC34901SEF
MC3437L vs MC3488AP1G
MC3437L vs MC3488AP1
MC3437L vs MC3488ADR2G
MC3437L vs MC3488ADR2
MC3437L vs MC3488ADG
MC3437L vs MC3488AD
MC3437L vs MC3487NSR
MC3437L vs MC3487NS
MC3437L vs MC3487NG4
MC3437L vs MC3487N
MC3437L vs MC3487J
MC3437L vs MC3487DR
MC3437L vs MC3487DE4
MC3437L vs MC3487D
MC3437L vs MC3486NSR
MC3437L vs MC3486NS
MC3437L vs MC3486NG4
MC3437L vs MC3486NE4
MC3437L vs MC3486N
MC3437L vs MC3486DRE4
MC3437L vs MC3486DR
MC3437L vs MC3486DG4
MC3437L vs MC3486DE4
MC3437L vs MC3486D
MC3437L vs MC33SA0528ACR2
MC3437L vs MC33SA0528AC
MC3437L vs MC33CM0902WEFR2
MC3437L vs MC33CM0902WEF
MC3437L vs MC33990DR2
MC3437L vs MC33990D
MC3437L vs MC33901WEFR2518
MC3437L vs MC33901WEFR2
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.