Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ onsemi MC3488ADR2
MC3488ADR2
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC LINE DRIVER DUAL EIA 8-SOIC
Manufacturer:
onsemi
Datasheet:
MC3488ADR2 Datasheet
History Price: $0.30000
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC3488ADR2 vs MC34901SEFR2
Part No
MC3488ADR2
MC34901SEFR2
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
onsemi
NXP Semiconductors
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Driver
Transceiver
Protocol
RS232, RS423
CANbus
Number of Drivers/Receivers
2/0
1/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
10.8V ~ 13.2V
4.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC