Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ onsemi MC3488ADR2
MC3488ADR2
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC LINE DRIVER DUAL EIA 8-SOIC
Manufacturer:
onsemi
Datasheet:
MC3488ADR2 Datasheet
History Price: $0.30000
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC3488ADR2 Specification
Specification
Part No
MC3488ADR2
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
RS232, RS423
Number of Drivers/Receivers
2/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
10.8V ~ 13.2V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC3488ADR2 PDF Datasheet
MC3488ADR2 Datasheet
Click and Download: MC3488ADR2 Datasheet
MC3488ADR2 Related Parts
MC33199D
NXP Semiconductors
IC DRIVER 1/0 14SOIC
MC33199DR2
NXP Semiconductors
IC DRIVER 1/0 14SOIC
MC33390D
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33390DR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33399D
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33399DR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33661PEF
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33661PEFR2
NXP Semiconductors
IC TRANSCEIVER HALF 1/1 8SOIC
MC33662BJEF
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BJEFR2
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BLEF
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC33662BLEFR2
NXP Semiconductors
IC TRANSCEIVER 1/1 8SOIC
MC3488ADR2 Compare Parts
MC3488ADR2 vs MC34CM0902WEFR2
MC3488ADR2 vs MC34CM0902WEF
MC3488ADR2 vs MC34901WNEFR2
MC3488ADR2 vs MC34901WNEF
MC3488ADR2 vs MC34901WEFR2
MC3488ADR2 vs MC34901WEF
MC3488ADR2 vs MC34901SEFR2
MC3488ADR2 vs MC34901SEF
MC3488ADR2 vs MC3488AP1G
MC3488ADR2 vs MC3488AP1
MC3488ADR2 vs MC3488ADR2G
MC3488ADR2 vs MC3488ADG
MC3488ADR2 vs MC3488AD
MC3488ADR2 vs MC3487NSR
MC3488ADR2 vs MC3487NS
MC3488ADR2 vs MC3487NG4
MC3488ADR2 vs MC3487N
MC3488ADR2 vs MC3487J
MC3488ADR2 vs MC3487DR
MC3488ADR2 vs MC3487DE4
MC3488ADR2 vs MC3487D
MC3488ADR2 vs MC3486NSR
MC3488ADR2 vs MC3486NS
MC3488ADR2 vs MC3486NG4
MC3488ADR2 vs MC3486NE4
MC3488ADR2 vs MC3486N
MC3488ADR2 vs MC3486DRE4
MC3488ADR2 vs MC3486DR
MC3488ADR2 vs MC3486DG4
MC3488ADR2 vs MC3486DE4
MC3488ADR2 vs MC3486D
MC3488ADR2 vs MC3437L
MC3488ADR2 vs MC33SA0528ACR2
MC3488ADR2 vs MC33SA0528AC
MC3488ADR2 vs MC33CM0902WEFR2
MC3488ADR2 vs MC33CM0902WEF
MC3488ADR2 vs MC33990DR2
MC3488ADR2 vs MC33990D
MC3488ADR2 vs MC33901WEFR2518
MC3488ADR2 vs MC33901WEFR2
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.