MC3488ADR2G
MC3488ADR2G
Obsolete
Description:  IC DRIVER 2/0 8SOIC
Manufacturer:  onsemi
Datasheet:   MC3488ADR2G Datasheet
History Price: $0.60000
In Stock: 40000
MC3488ADR2G vs MC33990D
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Driver
Transceiver
Protocol
RS232, RS423
-
Number of Drivers/Receivers
2/0
1/1
Duplex
-
Half
Receiver Hysteresis
-
200 mV
Data Rate
-
10.4Kbps
Voltage - Supply
10.8V ~ 13.2V
9V ~ 16V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC