☰
MC44604
MC44604
Active
Description:  IC OFFLINE SWITCH 16DIP
Manufacturer:  onsemi
Datasheet:   MC44604 Datasheet
History Price: $0.85000
In Stock: 2240
MC44604 vs MC44604PG
Part No
Manufacturer
Series
-
GreenLine
Packaging
Bulk
Tube
Status
Active
Obsolete
Output Isolation
-
Isolated
Internal Switch(s)
-
No
Voltage - Breakdown
-
-
Topology
-
Flyback
Voltage - Start Up
-
14.5 V
Voltage - Supply (Vcc/Vdd)
-
9V ~ 18V
Duty Cycle
-
80%
Frequency - Switching
-
Up to 250kHz
Power (Watts)
-
-
Fault Protection
-
Current Limiting, Over Voltage, Short Circuit
Control Features
-
Frequency Control, Soft Start
Operating Temperature
-
-25 ℃ ~ 150 ℃ (TJ)
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-PDIP
Mounting Type
-
Through Hole