☰
MC44604PG
MC44604PG
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 16DIP
Manufacturer:  onsemi
Datasheet:   MC44604PG Datasheet
History Price: Obsolete
In Stock: 38480
MC44604PG Specification
Specification
Part No
MC44604PG
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
GreenLine
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
14.5 V
Voltage - Supply (Vcc/Vdd)
9V ~ 18V
Duty Cycle
80%
Frequency - Switching
Up to 250kHz
Power (Watts)
-
Fault Protection
Current Limiting, Over Voltage, Short Circuit
Control Features
Frequency Control, Soft Start
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
Mounting Type
Through Hole
MC44604PG PDF Datasheet
MC44604PG Related Parts
MC44603ADW
MC44603ADW
onsemi
IC OFFLINE SWITCH FLYBACK 16SOIC
MC44603ADWG
MC44603ADWG
onsemi
IC OFFLINE SWITCH FLYBACK 16SOIC
MC44603ADWR2
MC44603ADWR2
onsemi
IC OFFLINE SWITCH FLYBACK 16SOIC
MC44603ADWR2G
MC44603ADWR2G
onsemi
IC OFFLINE SWITCH FLYBACK 16SOIC
MC44603AP
MC44603AP
onsemi
IC OFFLINE SWITCH FLYBACK 16DIP
MC44603APG
MC44603APG
onsemi
IC OFFLINE SWITCH FLYBACK 16DIP
MC44604
MC44604
onsemi
IC OFFLINE SWITCH 16DIP
MC44604P
MC44604P
onsemi
IC OFFLINE SWITCH FLYBACK 16DIP
MC44605P
MC44605P
onsemi
IC OFFLINE SWITCH FLYBACK 16DIP
MC44605PG
MC44605PG
onsemi
IC OFFLINE SWITCH FLYBACK 16DIP
MC44608P100
MC44608P100
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
MC44608P40
MC44608P40
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
MC44604PG Compare Parts
  • MC44604PG vs MC44608P75
  • MC44604PG vs MC44608P40G
  • MC44604PG vs MC44608P40
  • MC44604PG vs MC44608P100
  • MC44604PG vs MC44605PG
  • MC44604PG vs MC44605P
  • MC44604PG vs MC44604P
  • MC44604PG vs MC44604
  • MC44604PG vs MC44603APG
  • MC44604PG vs MC44603AP
  • MC44604PG vs MC44603ADWR2G
  • MC44604PG vs MC44603ADWR2
  • MC44604PG vs MC44603ADWG
  • MC44604PG vs MC44603ADW
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend