Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ onsemi MC44604PG
MC44604PG
Obsolete
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 16DIP
Manufacturer:
onsemi
Datasheet:
MC44604PG Datasheet
History Price: Obsolete
In Stock: 38480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC44604PG vs MC44604
Part No
MC44604PG
MC44604
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
onsemi
Series
GreenLine
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Isolation
Isolated
-
Internal Switch(s)
No
-
Voltage - Breakdown
-
-
Topology
Flyback
-
Voltage - Start Up
14.5 V
-
Voltage - Supply (Vcc/Vdd)
9V ~ 18V
-
Duty Cycle
80%
-
Frequency - Switching
Up to 250kHz
-
Power (Watts)
-
-
Fault Protection
Current Limiting, Over Voltage, Short Circuit
-
Control Features
Frequency Control, Soft Start
-
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-
Package / Case
16-DIP (0.300", 7.62mm)
-
Supplier Device Package
16-PDIP
-
Mounting Type
Through Hole
-