MC5403L
MC5403L
Active
Description:  NAND GATE, TTL
Manufacturer:  Motorola
Datasheet:   MC5403L Datasheet
History Price: $1.73000
In Stock: 15200
MC5403L vs MC5404L
Part No
Manufacturer
Series
MC5400L
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-, 16mA
400μA, 16mA
Input Logic Level - Low
0.4V
0.4V
Input Logic Level - High
2.4V
2.4V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
TO-116
Package / Case
14-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)