MC5404L
MC5404L
Active
Description:  INVERTER
Manufacturer:  Motorola
Datasheet:   MC5404L Datasheet
History Price: $2.24000
In Stock: 48000
MC5404L Specification
Specification
Part No
MC5404L
Category
Logic - Gates and Inverters
Manufacturer
Motorola
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
-
Current - Output High, Low
400μA, 16mA
Input Logic Level - Low
0.4V
Input Logic Level - High
2.4V
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
TO-116
Package / Case
14-DIP (0.300", 7.62mm)
MC5404L PDF Datasheet
MC5404L Related Parts
MC504FB2
MC504FB2
Motorola
AND-OR-INVERT GATE, TTL
MC508F
MC508F
Motorola
NAND GATE, TTL
MC512F
MC512F
Motorola
NAND GATE, TTL
MC512L
MC512L
Motorola
NAND GATE, TTL
MC520L
MC520L
Rochester Electronics
MC520 - AND-OR-INVERT GATE, TTL,
MC525F
MC525F
Motorola
INVERTER, TTL
MC527F
MC527F
Motorola
AND GATE, TTL
MC527FB2
MC527FB2
Motorola
AND GATE, TTL
MC527FB2
MC527FB2
Rochester Electronics
MC527F - AND GATE, TTL, CDFP14
MC527L
MC527L
Motorola
AND GATE, TTL
MC529F
MC529F
Motorola
INVERTER, TTL
MC529F/R
MC529F/R
Rochester Electronics
MC529F/R
MC5404L Compare Parts
  • MC5404L vs MC5438L
  • MC5404L vs MC5438F
  • MC5404L vs MC5437L
  • MC5404L vs MC5437F
  • MC5404L vs MC5430L
  • MC5404L vs MC5430F
  • MC5404L vs MC5420L
  • MC5404L vs MC5410F
  • MC5404L vs MC5408F
  • MC5404L vs MC5405L
  • MC5404L vs MC5405F
  • MC5404L vs MC5403L
  • MC5404L vs MC5402L
  • MC5404L vs MC5402F
  • MC5404L vs MC5401L
  • MC5404L vs MC529L
  • MC5404L vs MC529F/R
  • MC5404L vs MC529F
  • MC5404L vs MC527L
  • MC5404L vs MC527FB2
  • MC5404L vs MC527FB2
  • MC5404L vs MC527F
  • MC5404L vs MC525F
  • MC5404L vs MC520L
  • MC5404L vs MC512L
  • MC5404L vs MC512F
  • MC5404L vs MC508F
  • MC5404L vs MC504FB2
  • MC5404L vs MC54HC32AJ
  • MC5404L vs MC54H30L
  • MC5404L vs MC54H20F
  • MC5404L vs MC54H10L
  • MC5404L vs MC54H08L
  • MC5404L vs MC54H01L
  • MC5404L vs MC54H01F
  • MC5404L vs MC5404F
  • MC5404L vs MC5401F
  • MC5404L vs MC529FB2 R
  • MC5404L vs MC520FB2 R
  • MC5404L vs MC520FB2
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…