Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ Motorola MC5416L
MC5416L
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
LOGIC CIRCUIT
Manufacturer:
Motorola
Datasheet:
MC5416L Datasheet
History Price: Active
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC5416L vs MC505L
Part No
MC5416L
MC505L
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Motorola
Motorola
Series
-
MC500
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
AND/OR/INVERT Gate
Number of Circuits
-
1
Number of Inputs
-
8 Input (4, 4)
Schmitt Trigger Input
-
No
Output Type
-
Single-Ended
Current - Output High, Low
-
20mA, 1.5mA
Voltage - Supply
-
5V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
14-DIP (0.300", 7.62mm)
Supplier Device Package
-
TO-116