MC505L
MC505L
Active
Description:  AND-OR-INVERT GATE, TTL
Manufacturer:  Motorola
Datasheet:   MC505L Datasheet
History Price: $14.15000
In Stock: 39600
MC505L Specification
Specification
Part No
MC505L
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Motorola
Series
MC500
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND/OR/INVERT Gate
Number of Circuits
1
Number of Inputs
8 Input (4, 4)
Schmitt Trigger Input
No
Output Type
Single-Ended
Current - Output High, Low
20mA, 1.5mA
Voltage - Supply
5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
TO-116
MC505L PDF Datasheet
MC505L Related Parts
MC503L
MC503L
Motorola
OR/NOR GATE, TTL
MC504L
MC504L
Motorola
AND-OR-INVERT GATE, TTL
MC520L
MC520L
Motorola
AND-OR-INVERT GATE, TTL
MC5447L
MC5447L
Motorola
LOGIC CIRCUIT
MC5453L
MC5453L
Motorola
AND-OR-INVERT GATE
MC5454F
MC5454F
Motorola
AND-OR-INVERT GATE, TTL
MC5454L
MC5454L
Motorola
AND-OR-INVERT GATE
MC5496F
MC5496F
Motorola
LOGIC CIRCUIT
MC500L
MC500L
Motorola
LOGIC CIRCUIT
MC501F
MC501F
Motorola
LOGIC CIRCUIT
MC501L
MC501L
Motorola
LOGIC CIRCUIT
MC502L
MC502L
Motorola
LOGIC CIRCUIT
MC505L Compare Parts
  • MC505L vs MC5454L
  • MC505L vs MC5454F
  • MC505L vs MC5453L
  • MC505L vs MC5447L
  • MC505L vs MC520L
  • MC505L vs MC504L
  • MC505L vs MC503L
  • MC505L vs MC54H55F
  • MC505L vs MC5496L
  • MC505L vs MC5486L
  • MC505L vs MC5486F
  • MC505L vs MC5485F
  • MC505L vs MC5482L
  • MC505L vs MC5427L
  • MC505L vs MC5427F
  • MC505L vs MC5426F
  • MC505L vs MC5425L
  • MC505L vs MC5423L
  • MC505L vs MC54194L
  • MC505L vs MC5417F
  • MC505L vs MC54175F
  • MC505L vs MC54174L
  • MC505L vs MC54174F
  • MC505L vs MC5416L
  • MC505L vs MC54163L
  • MC505L vs MC54162L
  • MC505L vs MC54161L
  • MC505L vs MC54156F
  • MC505L vs MC5414L
  • MC505L vs MC54136F
  • MC505L vs MC54107L
  • MC505L vs MC528L
  • MC505L vs MC528F
  • MC505L vs MC526FB2
  • MC505L vs MC519L
  • MC505L vs MC519F
  • MC505L vs MC5183F
  • MC505L vs MC5181F
  • MC505L vs MC5153L
  • MC505L vs MC5153F
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.