Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MC68331CFC25
MC68331CFC25
Active
Embedded - Microcontrollers
Description:
32-BIT, HCMOS, PQFP132
Manufacturer:
Freescale Semiconductor
Datasheet:
MC68331CFC25 Datasheet
History Price: $16.02000
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC68331CFC25 vs MC68LK332ACPV16
Part No
MC68331CFC25
MC68LK332ACPV16
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
-
M683xx
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
CPU32
CPU32
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
25MHz
16.78MHz
Connectivity
EBI/EMI, SCI, SPI, UART/USART
EBI/EMI, SCI, SPI, UART/USART
Peripherals
POR, PWM, WDT
POR, PWM, WDT
Number of I/O
18
15
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
-
2K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
3V ~ 3.6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
144-LQFP
Supplier Device Package
132-PQFP (24.13x24.13)
144-LQFP (20x20)