Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MC68331CFC25
MC68331CFC25
Active
Embedded - Microcontrollers
Description:
32-BIT, HCMOS, PQFP132
Manufacturer:
Freescale Semiconductor
Datasheet:
MC68331CFC25 Datasheet
History Price: $16.02000
In Stock: 2880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC68331CFC25 Specification
Specification
Part No
MC68331CFC25
Category
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
CPU32
Core Size
32-Bit Single-Core
Speed
25MHz
Connectivity
EBI/EMI, SCI, SPI, UART/USART
Peripherals
POR, PWM, WDT
Number of I/O
18
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
132-PQFP (24.13x24.13)
MC68331CFC25 PDF Datasheet
MC68331CFC25 Datasheet
Click and Download: MC68331CFC25 Datasheet
MC68331CFC25 Related Parts
MC68331CAG16
NXP Semiconductors
IC MCU 32BIT ROMLESS 144LQFP
MC68331CAG20
NXP Semiconductors
IC MCU 32BIT ROMLESS 144LQFP
MC68331CAG25
NXP Semiconductors
IC MCU 32BIT ROMLESS 144LQFP
MC68331CEH16
NXP Semiconductors
IC MCU 32BIT ROMLESS 132PQFP
MC68331CEH20
NXP Semiconductors
IC MCU 32BIT ROMLESS 132PQFP
MC68331CEH25
NXP Semiconductors
IC MCU 32BIT ROMLESS 132PQFP
MC68331CFC16
NXP Semiconductors
IC MCU 32BIT ROMLESS 132PQFP
MC68331CFC16B1
NXP Semiconductors
IC MCU 32BIT ROMLESS 132PQFP
MC68331CFC25B1
Freescale Semiconductor
32-BIT, 25MHZ, HCMOS, PQFP132
MC68331CPV16
Motorola
IC MCU 32BIT ROMLESS 144LQFP
MC68331CPV16
NXP Semiconductors
IC MCU 32BIT ROMLESS 144LQFP
MC68331CPV16B1
Motorola
IC MCU 32BIT ROMLESS 144LQFP
MC68331CFC25 Compare Parts
MC68331CFC25 vs MC68S711E9CFN2
MC68331CFC25 vs MC68P11E1CFNE2R
MC68331CFC25 vs MC68P11E1CFN2R2
MC68331CFC25 vs MC68P11E1CFN2R2
MC68331CFC25 vs MC68LK332GCPV16
MC68331CFC25 vs MC68LK332GCFC16
MC68331CFC25 vs MC68LK332GCEH16
MC68331CFC25 vs MC68LK332GCAG16-NXP
MC68331CFC25 vs MC68LK332GCAG16
MC68331CFC25 vs MC68LK332GCAG16
MC68331CFC25 vs MC68LK332ACPV16
MC68331CFC25 vs MC68LK332ACEH16
MC68331CFC25 vs MC68LK332ACAG16
MC68331CFC25 vs MC68L711E9FU2
MC68331CFC25 vs MC68L711E9FNE2
MC68331CFC25 vs MC68L711E9FNE2
MC68331CFC25 vs MC68L711E9FN2
MC68331CFC25 vs MC68L11K1FUE2
MC68331CFC25 vs MC68L11F1CFNE3
MC68331CFC25 vs MC68L11E1FNE2
MC68331CFC25 vs MC68L11E1CFNE2
MC68331CFC25 vs MC68L11E0FNE2
MC68331CFC25 vs MC68L11E0FN2-FR
MC68331CFC25 vs MC68L11E0FN2
MC68331CFC25 vs MC68L11D0FNE2
MC68331CFC25 vs MC68L11D0CFBE2R
MC68331CFC25 vs MC68L11D0CFBE2
MC68331CFC25 vs MC68HSR705J1ACPE
MC68331CFC25 vs MC68HSC705J1ACPE
MC68331CFC25 vs MC68HSC705J1ACP
MC68331CFC25 vs MC68HSC705C8ACS
MC68331CFC25 vs MC68HSC705C8ACFB
MC68331CFC25 vs MC68HSC705C8ACFB
MC68331CFC25 vs MC68HRC98JL3ECDW
MC68331CFC25 vs MC68HRC98JL3ECDW
MC68331CFC25 vs MC68HRC98JK3ECDW
MC68331CFC25 vs MC68HRC908JK3CP
MC68331CFC25 vs MC68HRC908JK3CDW
MC68331CFC25 vs MC68HRC908JK3CDW
MC68331CFC25 vs MC68HRC908JK1MDW
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time