MC68SEC000AE20
MC68SEC000AE20
Active
Description:  IC MPU M680X0 20MHZ 64LQFP
Manufacturer:  Freescale Semiconductor
History Price: $21.79000
In Stock: 42000
MC68SEC000AE20 vs MC68SEC000CAA20
Series
M680x0
M680x0
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
EC000
EC000
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
20MHz
20MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.3V, 5.0V
3.3V, 5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
64-LQFP
64-QFP