MC68SEC000AE20
MC68SEC000AE20
Active
Description:  IC MPU M680X0 20MHZ 64LQFP
Manufacturer:  Freescale Semiconductor
History Price: $21.79000
In Stock: 42000
MC68SEC000AE20 Specification
Specification
Part No
MC68SEC000AE20
Category
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Series
M680x0
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
EC000
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
20MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
3.3V, 5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
64-LQFP
MC68SEC000AE20 PDF Datasheet
MC68SEC000AE20 Related Parts
MC68020CEH16E
MC68020CEH16E
Freescale Semiconductor
IC MPU M680X0 166MHZ 132PQFP
MC68020CEH16E
MC68020CEH16E
NXP Semiconductors
IC MPU M680X0 166MHZ 132PQFP
MC68020CEH25E
MC68020CEH25E
NXP Semiconductors
IC MPU M680X0 25MHZ 132PQFP
MC68020EH16E
MC68020EH16E
NXP Semiconductors
IC MPU M680X0 166MHZ 132PQFP
MC68020EH16E-G
MC68020EH16E-G
Rochester Electronics
MC68020EH16E-G
MC68020EH20E
MC68020EH20E
NXP Semiconductors
IC MPU M680X0 20MHZ 132PQFP
MC68020EH25E
MC68020EH25E
NXP Semiconductors
IC MPU M680X0 25MHZ 132PQFP
MC68020EH33E
MC68020EH33E
NXP Semiconductors
IC MPU M680X0 33MHZ 132PQFP
MC68020FE16E
MC68020FE16E
Freescale Semiconductor
IC MPU M680X0 166MHZ 132CQFP
MC68020FE20E
MC68020FE20E
Freescale Semiconductor
IC MPU M680X0 20MHZ 132CQFP
MC68020FE25E
MC68020FE25E
Freescale Semiconductor
IC MPU M680X0 25MHZ 132CQFP
MC6802CL
MC6802CL
Rochester Electronics
MC6802CL
MC68SEC000AE20 Compare Parts
  • MC68SEC000AE20 vs MC68VZ328VP
  • MC68SEC000AE20 vs MC68VZ328CVPR2
  • MC68SEC000AE20 vs MC68VZ328CVP
  • MC68SEC000AE20 vs MC68VZ328CVP
  • MC68SEC000AE20 vs MC68VZ328CAGR2
  • MC68SEC000AE20 vs MC68VZ328CAG
  • MC68SEC000AE20 vs MC68VZ328AGR2
  • MC68SEC000AE20 vs MC68VZ328AG
  • MC68SEC000AE20 vs MC68SECCFU20B1-FR
  • MC68SEC000AE20 vs MC68SECCFU20B1
  • MC68SEC000AE20 vs MC68SEC000PB20
  • MC68SEC000AE20 vs MC68SEC000PB16
  • MC68SEC000AE20 vs MC68SEC000FU20R2
  • MC68SEC000AE20 vs MC68SEC000FU20B1
  • MC68SEC000AE20 vs MC68SEC000FU20
  • MC68SEC000AE20 vs MC68SEC000FU20
  • MC68SEC000AE20 vs MC68SEC000FU20
  • MC68SEC000AE20 vs MC68SEC000FU16
  • MC68SEC000AE20 vs MC68SEC000FU16
  • MC68SEC000AE20 vs MC68SEC000FU16
  • MC68SEC000AE20 vs MC68SEC000FU10
  • MC68SEC000AE20 vs MC68SEC000CFU20
  • MC68SEC000AE20 vs MC68SEC000CFU16
  • MC68SEC000AE20 vs MC68SEC000CFU10
  • MC68SEC000AE20 vs MC68SEC000CAA20
  • MC68SEC000AE20 vs MC68SEC000CAA16-FR
  • MC68SEC000AE20 vs MC68SEC000CAA16
  • MC68SEC000AE20 vs MC68SEC000CAA10
  • MC68SEC000AE20 vs MC68SEC000CAA10
  • MC68SEC000AE20 vs MC68SEC000AE16
  • MC68SEC000AE20 vs MC68SEC000AE16
  • MC68SEC000AE20 vs MC68SEC000AE10
  • MC68SEC000AE20 vs MC68SEC000AA20R2
  • MC68SEC000AE20 vs MC68SEC000AA20R2
  • MC68SEC000AE20 vs MC68SEC000AA20B1
  • MC68SEC000AE20 vs MC68SEC000AA20
  • MC68SEC000AE20 vs MC68SEC000AA20
  • MC68SEC000AE20 vs MC68SEC000AA16R2
  • MC68SEC000AE20 vs MC68SEC000AA16
  • MC68SEC000AE20 vs MC68SEC000AA16
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.