MC74AC00DR2
MC74AC00DR2
Active
Description:  IC GATE NAND 4CH 2-INP 14-SOIC
Manufacturer:  onsemi
Datasheet:   MC74AC00DR2 Datasheet
History Price: Active
In Stock: 8000
MC74AC00DR2 vs MC74VHCT14ADTR2
Manufacturer
Series
74AC
74VHCT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
NAND Gate
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
-
Schmitt Trigger
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
2 μA
Current - Output High, Low
24mA, 24mA
8mA, 8mA
Input Logic Level - Low
0.9V ~ 1.65V
0.5V ~ 0.6V
Input Logic Level - High
2.1V ~ 3.85V
1.9V ~ 2.1V
Max Propagation Delay @ V, Max CL
8ns @ 5V, 50pF
9.6ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-TSSOP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)