MC74AC00DR2
MC74AC00DR2
Active
Description:  IC GATE NAND 4CH 2-INP 14-SOIC
Manufacturer:  onsemi
Datasheet:   MC74AC00DR2 Datasheet
History Price: Active
In Stock: 8000
MC74AC00DR2 Specification
Specification
Part No
MC74AC00DR2
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
74AC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
2V ~ 6V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.9V ~ 1.65V
Input Logic Level - High
2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL
8ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
MC74AC00DR2 PDF Datasheet
MC74AC00DR2 Related Parts
MC74AC00D
MC74AC00D
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
MC74AC00DG
MC74AC00DG
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
MC74AC00DR2G
MC74AC00DR2G
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
MC74AC00DTR2
MC74AC00DTR2
onsemi
IC GATE NAND 4CH 2-INP 14TSSOP
MC74AC00DTR2G
MC74AC00DTR2G
onsemi
IC GATE NAND 4CH 2-INP 14TSSOP
MC74AC00M
MC74AC00M
onsemi
NAND GATE, AC SERIES
MC74AC00MEL
MC74AC00MEL
onsemi
IC GATE NAND 4CH 2-INP 14-SOEIAJ
MC74AC00MELG
MC74AC00MELG
onsemi
IC GATE NAND 4CH 2-INP SOEIAJ-14
MC74AC00ML1
MC74AC00ML1
onsemi
NAND GATE, AC SERIES
MC74AC00MR1
MC74AC00MR1
onsemi
NAND GATE, AC SERIES
MC74AC00N
MC74AC00N
onsemi
IC GATE NAND 4CH 2-INP 14DIP
MC74AC00NG
MC74AC00NG
onsemi
IC GATE NAND 4CH 2-INP 14DIP
MC74AC00DR2 Compare Parts
  • MC74AC00DR2 vs MC75454U
  • MC74AC00DR2 vs MC75453P
  • MC74AC00DR2 vs MC75451P
  • MC74AC00DR2 vs MC74VHCU04MELG
  • MC74AC00DR2 vs MC74VHCU04M
  • MC74AC00DR2 vs MC74VHCU04DTR2G
  • MC74AC00DR2 vs MC74VHCU04DTR2
  • MC74AC00DR2 vs MC74VHCU04DT
  • MC74AC00DR2 vs MC74VHCU04DR2G
  • MC74AC00DR2 vs MC74VHCU04DR2
  • MC74AC00DR2 vs MC74VHCU04D
  • MC74AC00DR2 vs MC74VHCT86AMG
  • MC74AC00DR2 vs MC74VHCT86AMELG
  • MC74AC00DR2 vs MC74VHCT86AMEL
  • MC74AC00DR2 vs MC74VHCT86AM
  • MC74AC00DR2 vs MC74VHCT86ADTR2G
  • MC74AC00DR2 vs MC74VHCT86ADTR2
  • MC74AC00DR2 vs MC74VHCT86ADR2G
  • MC74AC00DR2 vs MC74VHCT86ADR2
  • MC74AC00DR2 vs MC74VHCT86AD
  • MC74AC00DR2 vs MC74VHCT32AMG
  • MC74AC00DR2 vs MC74VHCT32AMELG
  • MC74AC00DR2 vs MC74VHCT32AMEL
  • MC74AC00DR2 vs MC74VHCT32AM
  • MC74AC00DR2 vs MC74VHCT32ADTR2G
  • MC74AC00DR2 vs MC74VHCT32ADTR2
  • MC74AC00DR2 vs MC74VHCT32ADR2G
  • MC74AC00DR2 vs MC74VHCT32ADR2
  • MC74AC00DR2 vs MC74VHCT32AD
  • MC74AC00DR2 vs MC74VHCT14AMG
  • MC74AC00DR2 vs MC74VHCT14AMELG
  • MC74AC00DR2 vs MC74VHCT14AMEL
  • MC74AC00DR2 vs MC74VHCT14AM
  • MC74AC00DR2 vs MC74VHCT14ADTR2G
  • MC74AC00DR2 vs MC74VHCT14ADTR2
  • MC74AC00DR2 vs MC74VHCT14ADR2G
  • MC74AC00DR2 vs MC74VHCT14ADR2
  • MC74AC00DR2 vs MC74VHCT132AMG
  • MC74AC00DR2 vs MC74VHCT132AMELG
  • MC74AC00DR2 vs MC74VHCT132AMEL
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.