Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ onsemi MC74AC00DR2
MC74AC00DR2
Active
Logic - Gates and Inverters
Description:
IC GATE NAND 4CH 2-INP 14-SOIC
Manufacturer:
onsemi
Datasheet:
MC74AC00DR2 Datasheet
History Price: Active
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC74AC00DR2 vs MC74VHCT86AMELG
Part No
MC74AC00DR2
MC74VHCT86AMELG
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
onsemi
onsemi
Series
74AC
74VHCT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
NAND Gate
XOR (Exclusive OR)
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
2V ~ 6V
2V ~ 5.5V
Current - Quiescent (Max)
4 μA
2 μA
Current - Output High, Low
24mA, 24mA
8mA, 8mA
Input Logic Level - Low
0.9V ~ 1.65V
0.53V ~ 0.8V
Input Logic Level - High
2.1V ~ 3.85V
1.2V ~ 2V
Max Propagation Delay @ V, Max CL
8ns @ 5V, 50pF
8.8ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
SOEIAJ-14
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.209", 5.30mm Width)