☰
MC74HCT138AN
MC74HCT138AN
Obsolete
Description:  IC DECODER/DEMUX 1X3:8 16DIP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 36880
MC74HCT138AN vs MC74VHCT138AM
Manufacturer
Series
74HCT
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Decoder/Demultiplexer
Decoder
Circuit
1 x 3:8
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
4mA, 4mA
8mA, 8mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-PDIP
16-SOEIAJ