☰
MC74VHCT138AM
MC74VHCT138AM
Active
Description:  IC DECODER 1 X 3:8 16SOEIAJ
Manufacturer:  Motorola
History Price: $0.15000
In Stock: 49840
MC74VHCT138AM Specification
Specification
Part No
MC74VHCT138AM
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Motorola
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder
Circuit
1 x 3:8
Independent Circuits
1
Current - Output High, Low
8mA, 8mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOEIAJ
MC74VHCT138AM PDF Datasheet
MC74VHCT138AM Related Parts
MC74AC138D
MC74AC138D
onsemi
IC DECODER/DEMUX 1:8 16-SOIC
MC74AC138DG
MC74AC138DG
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
MC74AC138DR2
MC74AC138DR2
onsemi
IC DECODER/DEMUX 1-8 HS 16SOIC
MC74AC138DR2G
MC74AC138DR2G
onsemi
IC DECODER/DEMUX 1X3:8 16SOIC
MC74AC138DT
MC74AC138DT
onsemi
IC DECODER/DEMUX 1:8 16-TSSOP
MC74AC138DT
MC74AC138DT
Motorola
74AC138 - IC DECODER/DEMUX 1:8 1
MC74AC138DTR2
MC74AC138DTR2
onsemi
IC DECODER/DEMUX 1X3:8 16TSSOP
MC74AC138DTR2G
MC74AC138DTR2G
onsemi
IC DECODER/DEMUX 1X3:8 16TSSOP
MC74AC138M
MC74AC138M
onsemi
IC DECODER/DEMUX 1:8 16SOEIAJ
MC74AC138MELG
MC74AC138MELG
onsemi
IC DECODER/DEMUX 1X3:8 16SOEIAJ
MC74AC138MG
MC74AC138MG
onsemi
IC DECODER/DEMUX 1X3:8 16SOEIAJ
MC74AC138ML1
MC74AC138ML1
onsemi
DECODER/DRIVER, CMOS, PDSO16
MC74VHCT138AM Compare Parts
  • MC74VHCT138AM vs MC74VHCT257AMELG
  • MC74VHCT138AM vs MC74VHCT257AMEL
  • MC74VHCT138AM vs MC74VHCT257AM
  • MC74VHCT138AM vs MC74VHCT257ADTR2
  • MC74VHCT138AM vs MC74VHCT257ADTG
  • MC74VHCT138AM vs MC74VHCT257ADT
  • MC74VHCT138AM vs MC74VHCT257ADR2G
  • MC74VHCT138AM vs MC74VHCT257ADR2
  • MC74VHCT138AM vs MC74VHCT257ADG
  • MC74VHCT138AM vs MC74VHCT257AD
  • MC74VHCT138AM vs MC74VHCT157AMG
  • MC74VHCT138AM vs MC74VHCT157AMELG
  • MC74VHCT138AM vs MC74VHCT157AMEL
  • MC74VHCT138AM vs MC74VHCT157AM
  • MC74VHCT138AM vs MC74VHCT157ADTR2
  • MC74VHCT138AM vs MC74VHCT157ADT
  • MC74VHCT138AM vs MC74VHCT157ADR2
  • MC74VHCT138AM vs MC74VHCT157AD
  • MC74VHCT138AM vs MC74VHCT139AMG
  • MC74VHCT138AM vs MC74VHCT139AMELG
  • MC74VHCT138AM vs MC74VHCT139AMEL
  • MC74VHCT138AM vs MC74VHCT139AM
  • MC74VHCT138AM vs MC74VHCT139ADTRG
  • MC74VHCT138AM vs MC74VHCT139ADTR2G
  • MC74VHCT138AM vs MC74VHCT139ADTR2
  • MC74VHCT138AM vs MC74VHCT139ADTG
  • MC74VHCT138AM vs MC74VHCT139ADT
  • MC74VHCT138AM vs MC74VHCT139ADR2G
  • MC74VHCT138AM vs MC74VHCT139ADR2
  • MC74VHCT138AM vs MC74VHCT139ADG
  • MC74VHCT138AM vs MC74VHCT139AD
  • MC74VHCT138AM vs MC74VHCT138ADTRG
  • MC74VHCT138AM vs MC74VHCT138ADTR2
  • MC74VHCT138AM vs MC74VHCT138ADT
  • MC74VHCT138AM vs MC74VHCT138ADR2G
  • MC74VHCT138AM vs MC74VHCT138ADR2
  • MC74VHCT138AM vs MC74VHCT138AD
  • MC74VHCT138AM vs MC74VHC4316DR2
  • MC74VHCT138AM vs MC74VHC4316D
  • MC74VHCT138AM vs MC74VHC4066DT
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase