Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Fairchild Semiconductor MC7809AECT
MC7809AECT
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 9V 1A TO220-3
Manufacturer:
Fairchild Semiconductor
Datasheet:
MC7809AECT Datasheet
History Price: Obsolete
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC7809AECT vs MC79M12CTG
Part No
MC7809AECT
MC79M12CTG
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Fairchild Semiconductor
onsemi
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Obsolete
Output Configuration
Positive
Negative
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
35V
-35V
Voltage - Output (Min/Fixed)
9V
-12V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2V @ 1A (Typ)
1.1V @ 500mA (Typ)
Current - Output
1A
500mA
Current - Quiescent (Iq)
6 mA
-
Current - Supply (Max)
-
-
PSRR
62dB (120Hz)
60dB (120Hz)
Control Features
-
-
Protection Features
Over Temperature, Short Circuit
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220