MC79M05CDTRKG
MC79M05CDTRKG
Active
Description:  IC REG LINEAR -5V 500MA DPAK
Manufacturer:  onsemi
History Price: $0.61000
In Stock: 17200
MC79M05CDTRKG vs MC79M08CT
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Output Configuration
Negative
Negative
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-35V
-35V
Voltage - Output (Min/Fixed)
-5V
-8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.1V @ 500mA (Typ)
1.1V @ 500mA (Typ)
Current - Output
500mA
500mA
Current - Quiescent (Iq)
-
-
Current - Supply (Max)
-
-
PSRR
66dB (120Hz)
63dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-220-3
Supplier Device Package
DPAK
TO-220