MC79M05CDTRKG
MC79M05CDTRKG
Active
Description:  IC REG LINEAR -5V 500MA DPAK
Manufacturer:  onsemi
History Price: $0.61000
In Stock: 17200
MC79M05CDTRKG Specification
Specification
Part No
MC79M05CDTRKG
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-35V
Voltage - Output (Min/Fixed)
-5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.1V @ 500mA (Typ)
Current - Output
500mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
66dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
MC79M05CDTRKG PDF Datasheet
MC79M05CDTRKG Related Parts
MC7805.2CT
MC7805.2CT
onsemi
IC REG LINEAR FIXED STNDRD REG
MC7805ABD2T
MC7805ABD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TG
MC7805ABD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4
MC7805ABD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
MC7805ABD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ABD2TR4G
MC7805ABD2TR4G
onsemi
LINEAR VOLTAGE REGULATOR, 1 A, 5
MC7805ABT
MC7805ABT
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ABTG
MC7805ABTG
onsemi
IC REG LINEAR 5V 1A TO220AB
MC7805ACD2T
MC7805ACD2T
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TG
MC7805ACD2TG
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4
MC7805ACD2TR4
onsemi
IC REG LINEAR 5V 1A D2PAK
MC7805ACD2TR4G
MC7805ACD2TR4G
onsemi
IC REG LINEAR 5V 1A D2PAK
MC79M05CDTRKG Description
Overview of onsemi MC79M05CDTRKG

The onsemi MC79M05CDTRKG is a low-dropout (LDO) voltage regulator designed to provide a stable output voltage of -5 V. This device is particularly useful in applications requiring a negative voltage supply, making it suitable for various consumer electronics, industrial equipment, and communication devices. The MC79M05CDTRKG is known for its reliability, efficiency, and ease of use in circuit designs.

Key Specifications

- Output Voltage (VOUT): -5 V
- Input Voltage Range (VIN): -7 V to -30 V
- Output Current (IOUT): Up to 500 mA
- Dropout Voltage (VDROPOUT): 0.35 V (at 500 mA)
- Line Regulation: 0.2% (typical)
- Load Regulation: 0.5% (typical)
- Quiescent Current (IQ): 5 mA (typical)
- Temperature Range: -40 °C to +125 °C
- Package Type: TO-220
- Protection Features: Thermal shutdown, short-circuit protection

Performance Characteristics

The MC79M05CDTRKG is designed to deliver stable performance in a variety of conditions. With an output voltage of -5 V, it is ideal for powering negative voltage rails in circuits. The input voltage range of -7 V to -30 V provides flexibility in design, allowing it to be used in various applications without the need for additional components.

Low Dropout Voltage

One of the key features of the MC79M05CDTRKG is its low dropout voltage of 0.35 V at a load current of 500 mA. This characteristic allows the regulator to maintain a stable output voltage even when the input voltage is close to the output voltage, which is particularly beneficial in battery-powered applications where maximizing efficiency is crucial.

Thermal and Load Management

The MC79M05CDTRKG includes built-in protection features such as thermal shutdown and short-circuit protection, ensuring the device operates safely under various conditions. The thermal shutdown feature prevents the regulator from overheating, while short-circuit protection safeguards the device from damage in the event of a fault in the circuit.

Applications

The MC79M05CDTRKG is versatile and can be utilized in a wide range of applications, including:

- Consumer Electronics: Suitable for powering devices that require a negative voltage supply, such as audio equipment and signal processing circuits.
- Industrial Equipment: Can be used in industrial control systems where negative voltage regulation is necessary.
- Communication Devices: Effective in telecommunications equipment that requires stable negative voltage levels for operation.
- Embedded Systems: Ideal for microcontroller and microprocessor applications that need a reliable negative voltage source.

Conclusion

The onsemi MC79M05CDTRKG is a reliable and efficient negative voltage regulator that meets the demands of various electronic applications. With its low dropout voltage, robust protection features, and wide input voltage range, it is an excellent choice for engineers looking to implement stable negative voltage supplies in their designs. The MC79M05CDTRKG exemplifies onsemi's commitment to providing high-quality semiconductor solutions tailored to meet the needs of modern electronic systems.
MC79M05CDTRKG Compare Parts
  • MC79M05CDTRKG vs MC79M15CT
  • MC79M05CDTRKG vs MC79M15CDTRKG
  • MC79M05CDTRKG vs MC79M15CDTRK
  • MC79M05CDTRKG vs MC79M15CDTG
  • MC79M05CDTRKG vs MC79M15CDT
  • MC79M05CDTRKG vs MC79M15BTG
  • MC79M05CDTRKG vs MC79M15BT
  • MC79M05CDTRKG vs MC79M15BDTRKG
  • MC79M05CDTRKG vs MC79M15BDTRK
  • MC79M05CDTRKG vs MC79M15BDTG
  • MC79M05CDTRKG vs MC79M15BDT
  • MC79M05CDTRKG vs MC79M12CTG
  • MC79M05CDTRKG vs MC79M12CT
  • MC79M05CDTRKG vs MC79M12CDTRKG
  • MC79M05CDTRKG vs MC79M12CDTRK
  • MC79M05CDTRKG vs MC79M12CDTG
  • MC79M05CDTRKG vs MC79M12CDT
  • MC79M05CDTRKG vs MC79M12BTG
  • MC79M05CDTRKG vs MC79M12BT
  • MC79M05CDTRKG vs MC79M12BDTRKG
  • MC79M05CDTRKG vs MC79M12BDTRK
  • MC79M05CDTRKG vs MC79M12BDTG
  • MC79M05CDTRKG vs MC79M12BDT
  • MC79M05CDTRKG vs MC79M08CTG
  • MC79M05CDTRKG vs MC79M08CT
  • MC79M05CDTRKG vs MC79M08CDTRKG
  • MC79M05CDTRKG vs MC79M08CDTRK
  • MC79M05CDTRKG vs MC79M08CDTG
  • MC79M05CDTRKG vs MC79M08CDT
  • MC79M05CDTRKG vs MC79M08BTG
  • MC79M05CDTRKG vs MC79M08BT
  • MC79M05CDTRKG vs MC79M08BDTRKG
  • MC79M05CDTRKG vs MC79M08BDTRK
  • MC79M05CDTRKG vs MC79M08BDTG
  • MC79M05CDTRKG vs MC79M08BDT
  • MC79M05CDTRKG vs MC79M05CTG
  • MC79M05CDTRKG vs MC79M05CT
  • MC79M05CDTRKG vs MC79M05CDTRK
  • MC79M05CDTRKG vs MC79M05CDTG
  • MC79M05CDTRKG vs MC79M05CDT
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!