Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi MC79M05CT
MC79M05CT
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR -5V 500MA TO220AB
Manufacturer:
onsemi
Datasheet:
MC79M05CT Datasheet
History Price: Obsolete
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC79M05CT vs MC79M05CDTRKG
Part No
MC79M05CT
MC79M05CDTRKG
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Negative
Negative
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-35V
-35V
Voltage - Output (Min/Fixed)
-5V
-5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.1V @ 500mA (Typ)
1.1V @ 500mA (Typ)
Current - Output
500mA
500mA
Current - Quiescent (Iq)
-
-
Current - Supply (Max)
-
-
PSRR
66dB (120Hz)
66dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-220
DPAK