MC9328MX21VG
MC9328MX21VG
Active
Description:  IC MPU I.MX 266MHZ 289MAPBGA
Manufacturer:  Motorola
History Price: $23.51000
In Stock: 7200
MC9328MX21VG vs MC9328MX21SVM
Series
i.MX
i.MX21
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
ARM926EJ-S
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
266MHz
266MHz
Co-Processors/DSP
-
-
RAM Controllers
SDRAM
SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
Keypad, LCD
Keypad, LCD
Ethernet
-
-
SATA
-
-
USB
USB OTG (2)
USB 1.x (2)
Voltage - I/O
1.8V, 3V
1.8V, 3.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
289-LFBGA
289-LFBGA