MC9328MX21VG
MC9328MX21VG
Active
Description:  IC MPU I.MX 266MHZ 289MAPBGA
Manufacturer:  Motorola
History Price: $23.51000
In Stock: 7200
MC9328MX21VG Specification
Specification
Part No
MC9328MX21VG
Category
Embedded - Microprocessors
Manufacturer
Motorola
Series
i.MX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
266MHz
Co-Processors/DSP
-
RAM Controllers
SDRAM
Graphics Acceleration
No
Display & Interface Controllers
Keypad, LCD
Ethernet
-
SATA
-
USB
USB OTG (2)
Voltage - I/O
1.8V, 3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
-
Supplier Device Package
289-LFBGA
MC9328MX21VG PDF Datasheet
MC9328MX21VG Related Parts
MC9328MX1CVM15
MC9328MX1CVM15
Freescale Semiconductor
IC MPU I.MX1 150MHZ
MC9328MX1CVM15R2
MC9328MX1CVM15R2
NXP Semiconductors
IC MPU I.MX1 150MHZ 256MAPBGA
MC9328MX1DVH20
MC9328MX1DVH20
Motorola
IC MPU I.MX1 200MHZ
MC9328MX1DVH20R2
MC9328MX1DVH20R2
Motorola
IC MPU 200MHZ 225MAPBGA
MC9328MX21CJM
MC9328MX21CJM
Freescale Semiconductor
IC MPU I.MX21 266MHZ 289PBGA
MC9328MX21CJM
MC9328MX21CJM
NXP Semiconductors
IC MPU I.MX21 266MHZ 289PBGA
MC9328MX21CJMR2
MC9328MX21CJMR2
NXP Semiconductors
IC MPU I.MX21 266MHZ 289PBGA
MC9328MX21CVK
MC9328MX21CVK
Freescale Semiconductor
IC MPU I.MX21 266MHZ
MC9328MX21CVK
MC9328MX21CVK
NXP Semiconductors
MICROPROCESSOR, 32-BIT, 266MHZ,
MC9328MX21CVK
MC9328MX21CVK
NXP Semiconductors
IC MPU I.MX21 266MHZ 289LFBGA
MC9328MX21CVKR2
MC9328MX21CVKR2
NXP Semiconductors
IC MPU I.MX21 266MHZ 289LFBGA
MC9328MX21CVM
MC9328MX21CVM
Freescale Semiconductor
IC MPU I.MX21 266MHZ 289PBGA
MC9328MX21VG Compare Parts
  • MC9328MX21VG vs MC94MX21DVKN3R2
  • MC9328MX21VG vs MC94MX21DVKN3
  • MC9328MX21VG vs MC94MX21DVKN3
  • MC9328MX21VG vs MC9328MXSVP10R2
  • MC9328MX21VG vs MC9328MXSVP10-NXP
  • MC9328MX21VG vs MC9328MXSVP10
  • MC9328MX21VG vs MC9328MXSVP10
  • MC9328MX21VG vs MC9328MXSCVP10R2
  • MC9328MX21VG vs MC9328MXSCVP10
  • MC9328MX21VG vs MC9328MXLVP20R2
  • MC9328MX21VG vs MC9328MXLVP20-FR
  • MC9328MX21VG vs MC9328MXLVP20
  • MC9328MX21VG vs MC9328MXLVP15R2
  • MC9328MX21VG vs MC9328MXLVP15R2
  • MC9328MX21VG vs MC9328MXLVP15
  • MC9328MX21VG vs MC9328MXLVP15
  • MC9328MX21VG vs MC9328MXLVP15
  • MC9328MX21VG vs MC9328MXLVM15
  • MC9328MX21VG vs MC9328MXLVH20R2
  • MC9328MX21VG vs MC9328MXLDVP20R2
  • MC9328MX21VG vs MC9328MXLDVP20
  • MC9328MX21VG vs MC9328MXLDVP15R2
  • MC9328MX21VG vs MC9328MXLDVP15R2
  • MC9328MX21VG vs MC9328MXLDVP15
  • MC9328MX21VG vs MC9328MXLDVP15
  • MC9328MX21VG vs MC9328MXLDVM20
  • MC9328MX21VG vs MC9328MXLDVM15R2
  • MC9328MX21VG vs MC9328MXLDVM15-FR
  • MC9328MX21VG vs MC9328MXLCVP15R2
  • MC9328MX21VG vs MC9328MXLCVP15
  • MC9328MX21VG vs MC9328MXLCVP15
  • MC9328MX21VG vs MC9328MXLCVM15
  • MC9328MX21VG vs MC9328MX21VMR2
  • MC9328MX21VG vs MC9328MX21VM
  • MC9328MX21VG vs MC9328MX21VM
  • MC9328MX21VG vs MC9328MX21VKR2
  • MC9328MX21VG vs MC9328MX21VK
  • MC9328MX21VG vs MC9328MX21VK
  • MC9328MX21VG vs MC9328MX21SVMR2
  • MC9328MX21VG vs MC9328MX21SVM
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.