Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Motorola MC9328MX21VG
MC9328MX21VG
Active
Embedded - Microprocessors
Description:
IC MPU I.MX 266MHZ 289MAPBGA
Manufacturer:
Motorola
Datasheet:
MC9328MX21VG Datasheet
History Price: $23.51000
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC9328MX21VG vs MC9328MX21VM
Part No
MC9328MX21VG
MC9328MX21VM
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Motorola
Freescale Semiconductor
Series
i.MX
i.MX
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
ARM926EJ-S
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
266MHz
266MHz
Co-Processors/DSP
-
-
RAM Controllers
SDRAM
SDRAM
Graphics Acceleration
No
No
Display & Interface Controllers
Keypad, LCD
Keypad, LCD
Ethernet
-
-
SATA
-
-
USB
USB OTG (2)
USB 1.x (2)
Voltage - I/O
1.8V, 3V
1.8V, 3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
289-LFBGA
289-LFBGA