MC962F
MC962F
Active
Description:  NAND GATE, MC96 SERIES, 3-INPUT
Manufacturer:  Motorola
Datasheet:   MC962F Datasheet
History Price: $3.32000
In Stock: 34800
MC962F vs MC9709P
Part No
Manufacturer
Series
-
MC700P
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NOR Gate
Number of Circuits
3
4
Number of Inputs
3
2
Features
-
Schmitt Trigger
Voltage - Supply
4.5V ~ 5.5V
3.6V
Current - Quiescent (Max)
-
32 mA
Current - Output High, Low
-
-
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFlatPack
14-PDIP
Package / Case
14-CFlatpack
14-DIP (0.300", 7.62mm)