MC962F
MC962F
Active
Description:  NAND GATE, MC96 SERIES, 3-INPUT
Manufacturer:  Motorola
Datasheet:   MC962F Datasheet
History Price: $3.32000
In Stock: 34800
MC962F Specification
Specification
Part No
MC962F
Category
Logic - Gates and Inverters
Manufacturer
Motorola
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
3
Number of Inputs
3
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-CFlatPack
Package / Case
14-CFlatpack
MC962F PDF Datasheet
MC962F Related Parts
MC901G
MC901G
Motorola
LOGIC CIRCUIT, DTL, MBCY10
MC907G
MC907G
Motorola
NOR GATE, DTL, MBCY8
MC909F
MC909F
Motorola
NOR GATE, DTL, CDFP10
MC909G
MC909G
Motorola
NOR GATE, DTL, MBCY10
MC910F
MC910F
Motorola
NOR GATE, DTL, CDFP10
MC910G
MC910G
Motorola
NOR GATE, DTL, MBCY10
MC911G
MC911G
Motorola
OR/NOR GATE, DTL, MBCY10
MC914F
MC914F
Motorola
NOR GATE, DTL, CDFP10
MC921G
MC921G
Motorola
NOR GATE, DTL, MBCY10
MC924F
MC924F
Motorola
NOR GATE, DTL
MC925F
MC925F
Motorola
NOR GATE, DTL
MC928G
MC928G
Motorola
NOR GATE, DTL, MBCY10
MC962F Compare Parts
  • MC962F vs MC9824P
  • MC962F vs MC9823P
  • MC962F vs MC9814P
  • MC962F vs MC9813P
  • MC962F vs MC9813L
  • MC962F vs MC9809P
  • MC962F vs MC9719P
  • MC962F vs MC9715P
  • MC962F vs MC9709P
  • MC962F vs MC958F
  • MC962F vs MC957L
  • MC962F vs MC957F
  • MC962F vs MC949L
  • MC962F vs MC949F
  • MC962F vs MC944L
  • MC962F vs MC944F
  • MC962F vs MC941L
  • MC962F vs MC941F
  • MC962F vs MC940F
  • MC962F vs MC933L
  • MC962F vs MC933F
  • MC962F vs MC930F
  • MC962F vs MC929F
  • MC962F vs MC928G
  • MC962F vs MC925F
  • MC962F vs MC924F
  • MC962F vs MC921G
  • MC962F vs MC914F
  • MC962F vs MC911G
  • MC962F vs MC910G
  • MC962F vs MC910F
  • MC962F vs MC909G
  • MC962F vs MC909F
  • MC962F vs MC907G
  • MC962F vs MC901G
  • MC962F vs MC9715G
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller