MC9S08DN32MLH
MC9S08DN32MLH
Active
Description:  IC MCU 8BIT 32KB FLASH 64LQFP
Manufacturer:  Freescale Semiconductor
History Price: $7.18000
In Stock: 14000
MC9S08DN32MLH vs MC9SDG128BVFUR2
Series
S08
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
S08
CPU12
Core Size
8-Bit
16-Bit
Speed
40MHz
50MHz
Connectivity
I2C, LINbus, SCI, SPI
CANbus, I2C, SCI, SPI
Peripherals
LVD, POR, PWM, WDT
PWM, WDT
Number of I/O
53
59
Program Memory Size
32KB (32K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
1K x 8
2K x 8
RAM Size
1.5K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.35V ~ 2.75V
Data Converters
A/D 24x12b
A/D 16x10b
Oscillator Type
External
External, Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
80-QFP
Supplier Device Package
64-LQFP (10x10)
80-QFP (14x14)