MC9S08DN32MLH
MC9S08DN32MLH
Active
Description:  IC MCU 8BIT 32KB FLASH 64LQFP
Manufacturer:  Freescale Semiconductor
History Price: $7.18000
In Stock: 14000
MC9S08DN32MLH Specification
Specification
Part No
MC9S08DN32MLH
Category
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Series
S08
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
S08
Core Size
8-Bit
Speed
40MHz
Connectivity
I2C, LINbus, SCI, SPI
Peripherals
LVD, POR, PWM, WDT
Number of I/O
53
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
1.5K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 24x12b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-LQFP (10x10)
MC9S08DN32MLH PDF Datasheet
MC9S08DN32MLH Related Parts
MC908AB32CFUE
MC908AB32CFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32CFUER
MC908AB32CFUER
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32MFUE
MC908AB32MFUE
Freescale Semiconductor
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32MFUE
MC908AB32MFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32VFUE
MC908AB32VFUE
Freescale Semiconductor
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32VFUE
MC908AB32VFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AP16ACB
MC908AP16ACB
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACBE
MC908AP16ACBE
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 42DIP
MC908AP16ACFA
MC908AP16ACFA
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACFAE
MC908AP16ACFAE
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 48LQFP
MC908AP16ACFB
MC908AP16ACFB
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACFBE
MC908AP16ACFBE
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 44QFP
MC9S08DN32MLH Compare Parts
  • MC9S08DN32MLH vs MC9SDJ128BCFUR2
  • MC9S08DN32MLH vs MC9SDJ128BCFUR2
  • MC9S08DN32MLH vs MC9SDG256BCFUR2
  • MC9S08DN32MLH vs MC9SDG128EVPVR2
  • MC9S08DN32MLH vs MC9SDG128ECPVR2-FR
  • MC9S08DN32MLH vs MC9SDG128ECPVR2
  • MC9S08DN32MLH vs MC9SDG128ECPV-FR
  • MC9S08DN32MLH vs MC9SDG128ECPV
  • MC9S08DN32MLH vs MC9SDG128BVFUR2
  • MC9S08DN32MLH vs MC9SDG128BCPVR2
  • MC9S08DN32MLH vs MC9S12XS64MAE
  • MC9S08DN32MLH vs MC9S12XS64MAE
  • MC9S08DN32MLH vs MC9S12XS64CAER
  • MC9S08DN32MLH vs MC9S12XS64CAE
  • MC9S08DN32MLH vs MC9S12XS64CAE
  • MC9S08DN32MLH vs MC9S12XS256CAE
  • MC9S08DN32MLH vs MC9S12XS256CAE
  • MC9S08DN32MLH vs MC9S12XS128MAL
  • MC9S08DN32MLH vs MC9S12XS128MAER
  • MC9S08DN32MLH vs MC9S12XS128MAER
  • MC9S08DN32MLH vs MC9S12XS128MAE
  • MC9S08DN32MLH vs MC9S12XS128MAE
  • MC9S08DN32MLH vs MC9S12XS128MAA
  • MC9S08DN32MLH vs MC9S12XS128MAA
  • MC9S08DN32MLH vs MC9S12XS128CAE
  • MC9S08DN32MLH vs MC9S12XS128CAE
  • MC9S08DN32MLH vs MC9S12XHZ512CAL
  • MC9S08DN32MLH vs MC9S12XHZ512CAL
  • MC9S08DN32MLH vs MC9S12XHZ512CAG
  • MC9S08DN32MLH vs MC9S12XHZ256VAGR
  • MC9S08DN32MLH vs MC9S12XHZ256VAG
  • MC9S08DN32MLH vs MC9S12XHZ256VAG
  • MC9S08DN32MLH vs MC9S12XHZ256CAL
  • MC9S08DN32MLH vs MC9S12XHZ256CAL
  • MC9S08DN32MLH vs MC9S12XHZ256CAG
  • MC9S08DN32MLH vs MC9S12XHZ256CAG
  • MC9S08DN32MLH vs MC9S12XF512MLM
  • MC9S08DN32MLH vs MC9S12XF512MLH
  • MC9S08DN32MLH vs MC9S12XET256MAL
  • MC9S08DN32MLH vs MC9S12XET256MAG
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate