Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MCF5206ECAB40
MCF5206ECAB40
Obsolete
Embedded - Microprocessors
Description:
IC MPU MCF520X 40MHZ 160QFP
Manufacturer:
NXP Semiconductors
Datasheet:
MCF5206ECAB40 Datasheet
History Price: Obsolete
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCF5206ECAB40 vs MCF5233CVM100
Part No
MCF5206ECAB40
MCF5233CVM100
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
MCF520x
MCF523x
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
Coldfire V2
Coldfire V2
Number of Cores/Bus Width
1 Core, 32-Bit
32-Bit Single-Core
Speed
40MHz
100MHz
Co-Processors/DSP
-
CANbus, EBI/EMI, I2C, SPI, UART/USART
RAM Controllers
DRAM
DMA, WDT
Graphics Acceleration
-
61
Display & Interface Controllers
-
-
Ethernet
-
ROMless
SATA
-
-
USB
-
64K x 8
Voltage - I/O
3.3V
1.4V ~ 1.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Security Features
-
External
Package / Case
Surface Mount
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
160-BQFP
Surface Mount