MCF5206ECAB40
MCF5206ECAB40
Obsolete
Description:  IC MPU MCF520X 40MHZ 160QFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 5200
MCF5206ECAB40 Specification
Specification
Part No
MCF5206ECAB40
Category
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Series
MCF520x
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Coldfire V2
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
40MHz
Co-Processors/DSP
-
RAM Controllers
DRAM
Graphics Acceleration
-
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
160-BQFP
MCF5206ECAB40 PDF Datasheet
MCF5206ECAB40 Related Parts
MCF5102PV25B
MCF5102PV25B
Motorola
MCF5102PV25B
MCF5102PV33B
MCF5102PV33B
Motorola
MCF5102PV33B
MCF5202PU33B
MCF5202PU33B
Motorola
IC MPU 33MHZ 100TQFP
MCF5206AB16A
MCF5206AB16A
Freescale Semiconductor
IC MPU MCF520X 16MHZ 160QFP
MCF5206AB16A
MCF5206AB16A
NXP Semiconductors
IC MPU MCF520X 16MHZ 160QFP
MCF5206AB25A
MCF5206AB25A
NXP Semiconductors
IC MPU MCF520X 25MHZ 160QFP
MCF5206AB33A
MCF5206AB33A
Freescale Semiconductor
IC MPU MCF520X 33MHZ 160QFP
MCF5206AB33A
MCF5206AB33A
NXP Semiconductors
IC MPU MCF520X 33MHZ 160QFP
MCF5206CAB16A
MCF5206CAB16A
Freescale Semiconductor
IC MPU MCF520X 16MHZ 160QFP
MCF5206CAB16A
MCF5206CAB16A
NXP Semiconductors
IC MPU MCF520X 16MHZ 160QFP
MCF5206CAB25A
MCF5206CAB25A
Motorola
IC MPU MCF520X 25MHZ 160QFP
MCF5206CAB25A
MCF5206CAB25A
Freescale Semiconductor
IC MPU MCF520X 25MHZ 160QFP
MCF5206ECAB40 Description
The NXP Semiconductors MCF5206ECAB40 is a member of the ColdFire family of microcontrollers, which are designed for a wide range of embedded applications. This microcontroller is particularly known for its high performance, low power consumption, and rich set of features, making it suitable for various applications, including industrial control, automotive systems, and consumer electronics. Below is a detailed overview of the MCF5206ECAB40, including its specifications, features, and potential applications.

## Overview

The MCF5206ECAB40 is a 32-bit microcontroller based on the ColdFire architecture, which is optimized for high performance and efficiency. It operates at a clock frequency of up to 40 MHz, providing a good balance between processing power and energy consumption. The architecture is designed to support a wide range of applications, offering flexibility and scalability.

## Key Specifications

1. Core Architecture:
- Architecture: ColdFire
- Data Width: 32-bit
- Instruction Set: The ColdFire architecture features a reduced instruction set computing (RISC) architecture, which allows for efficient execution of instructions.

2. Clock Speed:
- Maximum Frequency: 40 MHz, enabling fast processing capabilities for various applications.

3. Memory:
- Flash Memory: The MCF5206ECAB40 typically includes up to 256 KB of on-chip flash memory for program storage, allowing for the storage of firmware and application code.
- SRAM: It features up to 64 KB of on-chip SRAM, providing sufficient memory for data storage and processing tasks.

4. Peripheral Interfaces:
- UART: The microcontroller includes multiple Universal Asynchronous Receiver/Transmitters (UARTs) for serial communication.
- SPI: Serial Peripheral Interface (SPI) support for high-speed communication with peripheral devices.
- I2C: Inter-Integrated Circuit (I2C) interface for connecting to various sensors and devices.
- GPIO: General Purpose Input/Output (GPIO) pins for interfacing with external components.

5. Timers:
- The MCF5206ECAB40 includes several timers for generating precise time delays, event counting, and pulse width modulation (PWM) applications.

6. Analog Features:
- ADC: An integrated Analog-to-Digital Converter (ADC) for converting analog signals to digital data, useful in sensor applications.

7. Power Management:
- The microcontroller is designed for low power consumption, making it suitable for battery-operated devices and applications where energy efficiency is critical.

8. Operating Voltage:
- The MCF5206ECAB40 typically operates at a voltage range of 3.3V to 5V, providing flexibility in power supply design.

## Features

- High Performance: The ColdFire architecture allows for efficient instruction execution, making the MCF5206ECAB40 suitable for demanding applications.
- Low Power Consumption: Designed for energy efficiency, the microcontroller is ideal for battery-powered and portable devices.
- Rich Peripheral Set: The inclusion of various communication interfaces and timers makes it versatile for different application needs.
- Scalability: The ColdFire family allows for easy migration to other members of the family, providing scalability for future projects.

## Applications

The MCF5206ECAB40 is suitable for a wide range of applications, including:

- Industrial Control: Used in automation systems, process control, and robotics, where reliable performance and real-time processing are essential.
- Automotive Systems: Ideal for applications such as engine control units (ECUs), body control modules, and infotainment systems.
- Consumer Electronics: Employed in devices such as smart appliances, home automation systems, and portable electronics.
- Medical Devices: Suitable for medical instrumentation and monitoring systems, where precision and reliability are critical.

## Conclusion

The NXP Semiconductors MCF5206ECAB40 is a powerful and versatile microcontroller that meets the demands of modern embedded applications. With its robust specifications, efficient architecture, and rich set of features, it is an excellent choice for engineers and designers looking to implement reliable and high-performance solutions in their projects. Its ability to handle various tasks while maintaining low power consumption makes it a valuable component in a wide range of industrial, automotive, and consumer applications. The MCF5206ECAB40 stands out as a reliable solution for those seeking to optimize performance in embedded systems.
MCF5206ECAB40 Compare Parts
  • MCF5206ECAB40 vs MCF5485CZP200
  • MCF5206ECAB40 vs MCF5482CZP166-FR
  • MCF5206ECAB40 vs MCF5475ZP266557
  • MCF5206ECAB40 vs MCF5475ZP266
  • MCF5206ECAB40 vs MCF5329CVM240557
  • MCF5206ECAB40 vs MCF5307CFT90B
  • MCF5206ECAB40 vs MCF5307AI90BB1
  • MCF5206ECAB40 vs MCF5307AI66B557
  • MCF5206ECAB40 vs MCF5307A166B
  • MCF5206ECAB40 vs MCF5233CVM100
  • MCF5206ECAB40 vs MCF5206FT33A
  • MCF5206ECAB40 vs MCF5206FT33A
  • MCF5206ECAB40 vs MCF5206FT25A
  • MCF5206ECAB40 vs MCF5206FT25A
  • MCF5206ECAB40 vs MCF5206FT25A
  • MCF5206ECAB40 vs MCF5206FT16A
  • MCF5206ECAB40 vs MCF5206FT16A
  • MCF5206ECAB40 vs MCF5206EFT54
  • MCF5206ECAB40 vs MCF5206EFT54
  • MCF5206ECAB40 vs MCF5206EFT40
  • MCF5206ECAB40 vs MCF5206EFT40
  • MCF5206ECAB40 vs MCF5206ECFT40
  • MCF5206ECAB40 vs MCF5206ECFT40
  • MCF5206ECAB40 vs MCF5206EAB54
  • MCF5206ECAB40 vs MCF5206EAB54
  • MCF5206ECAB40 vs MCF5206EAB40
  • MCF5206ECAB40 vs MCF5206CFT16A
  • MCF5206ECAB40 vs MCF5206CAB25A
  • MCF5206ECAB40 vs MCF5206CAB25A
  • MCF5206ECAB40 vs MCF5206CAB25A
  • MCF5206ECAB40 vs MCF5206CAB16A
  • MCF5206ECAB40 vs MCF5206CAB16A
  • MCF5206ECAB40 vs MCF5206AB33A
  • MCF5206ECAB40 vs MCF5206AB33A
  • MCF5206ECAB40 vs MCF5206AB25A
  • MCF5206ECAB40 vs MCF5206AB16A
  • MCF5206ECAB40 vs MCF5206AB16A
  • MCF5206ECAB40 vs MCF5202PU33B
  • MCF5206ECAB40 vs MCF5102PV33B
  • MCF5206ECAB40 vs MCF5102PV25B
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new