Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MCF5473ZP200
MCF5473ZP200
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT ROMLESS 388PBGA
Manufacturer:
Motorola
Datasheet:
MCF5473ZP200 Datasheet
History Price: $37.87000
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCF5473ZP200 vs MCF54455VR266
Part No
MCF5473ZP200
MCF54455VR266
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
NXP Semiconductors
Series
MCF547x
MCF5445x
Packaging
Bulk
Bulk or Tray
Status
Active
Obsolete
Core Processor
Coldfire V4E
Coldfire V4
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
200MHz
266MHz
Connectivity
EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
I2C, SPI, SSI, UART/USART, USB OTG
Peripherals
DMA, PWM, WDT
DMA, WDT
Number of I/O
99
132
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
32K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
1.43V ~ 1.58V
1.35V ~ 3.6V
Data Converters
-
-
Oscillator Type
External
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
388-BBGA
360-BBGA
Supplier Device Package
388-PBGA (27x27)
360-TEPBGA (23x23)