MCF5473ZP200
MCF5473ZP200
Active
Description:  IC MCU 32BIT ROMLESS 388PBGA
Manufacturer:  Motorola
History Price: $37.87000
In Stock: 9200
MCF5473ZP200 Specification
Specification
Part No
MCF5473ZP200
Category
Embedded - Microcontrollers
Manufacturer
Motorola
Series
MCF547x
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Coldfire V4E
Core Size
32-Bit Single-Core
Speed
200MHz
Connectivity
EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals
DMA, PWM, WDT
Number of I/O
99
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
1.43V ~ 1.58V
Data Converters
-
Oscillator Type
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
388-BBGA
Supplier Device Package
388-PBGA (27x27)
MCF5473ZP200 PDF Datasheet
MCF5473ZP200 Related Parts
MCF51AC128ACFUE
MCF51AC128ACFUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128ACFUE
MCF51AC128ACFUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128ACLKE
MCF51AC128ACLKE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 80LQFP
MCF51AC128ACPUE
MCF51AC128ACPUE
NXP Semiconductors
MICROCONTROLLER, 32-BIT, FLASH,
MCF51AC128ACPUE
MCF51AC128ACPUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MCF51AC128ACPUE557
MCF51AC128ACPUE557
NXP Semiconductors
MICROCONTROLLER, 32-BIT, FLASH,
MCF51AC128AVFUE
MCF51AC128AVFUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128AVFUE
MCF51AC128AVFUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128AVFUE
MCF51AC128AVFUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128AVLKE
MCF51AC128AVLKE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 80LQFP
MCF51AC128AVPUE
MCF51AC128AVPUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64LQFP
MCF51AC128AVPUE
MCF51AC128AVPUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MCF5473ZP200 Compare Parts
  • MCF5473ZP200 vs MCF5485CVR200
  • MCF5473ZP200 vs MCF5484CZP200
  • MCF5473ZP200 vs MCF5484CVR200
  • MCF5473ZP200 vs MCF5483CZP166
  • MCF5473ZP200 vs MCF5483CVR166
  • MCF5473ZP200 vs MCF5483CVR166
  • MCF5473ZP200 vs MCF5482CZP166
  • MCF5473ZP200 vs MCF5482CZP166
  • MCF5473ZP200 vs MCF5482CVR166
  • MCF5473ZP200 vs MCF5481CZP166
  • MCF5473ZP200 vs MCF5481CVR166
  • MCF5473ZP200 vs MCF5481CVR166
  • MCF5473ZP200 vs MCF5480CZP166
  • MCF5473ZP200 vs MCF5480CZP166
  • MCF5473ZP200 vs MCF5480CZP166
  • MCF5473ZP200 vs MCF5480CVR166
  • MCF5473ZP200 vs MCF5480CVR166
  • MCF5473ZP200 vs MCF5475ZP266
  • MCF5473ZP200 vs MCF5475ZP266
  • MCF5473ZP200 vs MCF5475ZP200
  • MCF5473ZP200 vs MCF5475VR266
  • MCF5473ZP200 vs MCF5475VR200
  • MCF5473ZP200 vs MCF5475VR200
  • MCF5473ZP200 vs MCF5474ZP266
  • MCF5473ZP200 vs MCF5474ZP266
  • MCF5473ZP200 vs MCF5474ZP200
  • MCF5473ZP200 vs MCF5474VR266
  • MCF5473ZP200 vs MCF5474VR200
  • MCF5473ZP200 vs MCF5474VR200
  • MCF5473ZP200 vs MCF5473VR200
  • MCF5473ZP200 vs MCF5472ZP200
  • MCF5473ZP200 vs MCF5472ZP200
  • MCF5473ZP200 vs MCF5472ZP200
  • MCF5473ZP200 vs MCF5472VR200
  • MCF5473ZP200 vs MCF5471ZP200
  • MCF5473ZP200 vs MCF5471VR200
  • MCF5473ZP200 vs MCF5470ZP200
  • MCF5473ZP200 vs MCF5470VR200
  • MCF5473ZP200 vs MCF5470VR200
  • MCF5473ZP200 vs MCF54455VR266
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads