Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MCHC11F1VFNE4R
MCHC11F1VFNE4R
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT ROMLESS 68PLCC
Manufacturer:
NXP Semiconductors
Datasheet:
MCHC11F1VFNE4R Datasheet
History Price: Obsolete
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCHC11F1VFNE4R vs MCHSC705C8ACFNE
Part No
MCHC11F1VFNE4R
MCHSC705C8ACFNE
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
HC11
HC05
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Core Processor
HC11
HC05
Core Size
8-Bit
8-Bit
Speed
4MHz
4MHz
Connectivity
SCI, SPI
SCI, SPI
Peripherals
POR, WDT
POR, WDT
Number of I/O
30
24
Program Memory Size
-
8KB (8K x 8)
Program Memory Type
ROMless
OTP
EEPROM Size
512 x 8
-
RAM Size
1K x 8
304 x 8
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
3V ~ 5.5V
Data Converters
A/D 8x8b
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
68-PLCC (24.21x24.21)
44-PLCC (16.59x16.59)